multicomp PRO Wire-Board Connector, Receptacle 10 Position 2.54Mm; Product Range Multicomp Pro 2226B-10

Description
WIRE-BOARD CONNECTOR, RECEPTACLE 10 POSITION 2.54MM; Product Range:2226 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:2226 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE 10 POSITION 2.54MM; Product Range:2226 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:2226 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle 10 Position 2.54Mm; Product Range Multicomp Pro - 08N6828 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 10 Position 2.54Mm; Product Range Multicomp Pro
08N6828
Wire-Board Connector, Receptacle 10 Position 2.54Mm; Product Range Multicomp Pro 08N6828
WIRE-BOARD CONNECTOR, RECEPTACLE 10 POSITION 2.54MM; Product Range:2226 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:2226 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 10 POSITION 2.54MM; Product Range:2226 Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2.54mm; For Use With:2226 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 08N6828
Product Name Wire-Board Connector, Receptacle 10 Position 2.54Mm; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details