multicomp PRO Wire-Board Connector, Receptacle 8 Position, 2.54Mm; Product Range Multicomp Pro 2226B-08

Description
WIRE-BOARD CONNECTOR, RECEPTACLE 8 POSITION, 2.54MM; Product Range:2226 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:2226 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE 8 POSITION, 2.54MM; Product Range:2226 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:2226 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle 8 Position, 2.54Mm; Product Range Multicomp Pro - 08N6827 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 8 Position, 2.54Mm; Product Range Multicomp Pro
08N6827
Wire-Board Connector, Receptacle 8 Position, 2.54Mm; Product Range Multicomp Pro 08N6827
WIRE-BOARD CONNECTOR, RECEPTACLE 8 POSITION, 2.54MM; Product Range:2226 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:2226 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 8 POSITION, 2.54MM; Product Range:2226 Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2.54mm; For Use With:2226 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 08N6827
Product Name Wire-Board Connector, Receptacle 8 Position, 2.54Mm; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details