multicomp PRO Wire-Board Connector, Receptacle 18 Position 2.54Mm; Pitch Spacing Multicomp Pro 2226A-18

Description
WIRE-BOARD CONNECTOR, RECEPTACLE 18 POSITION 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:18Contacts; Gender:Receptacle; Product Range:2226 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE 18 POSITION 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:18Contacts; Gender:Receptacle; Product Range:2226 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle 18 Position 2.54Mm; Pitch Spacing Multicomp Pro - 08N6822 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 18 Position 2.54Mm; Pitch Spacing Multicomp Pro
08N6822
Wire-Board Connector, Receptacle 18 Position 2.54Mm; Pitch Spacing Multicomp Pro 08N6822
WIRE-BOARD CONNECTOR, RECEPTACLE 18 POSITION 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:18Contacts; Gender:Receptacle; Product Range:2226 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 18 POSITION 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:18Contacts; Gender:Receptacle; Product Range:2226 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 08N6822
Product Name Wire-Board Connector, Receptacle 18 Position 2.54Mm; Pitch Spacing Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details