multicomp PRO Wire-Board Connector, Receptacle 8 Position, 2.54Mm; Pitch Spacing Multicomp Pro 2226A-08

Description
WIRE-BOARD CONNECTOR, RECEPTACLE 8 POSITION, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:2226 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE 8 POSITION, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:2226 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle 8 Position, 2.54Mm; Pitch Spacing Multicomp Pro - 08N6818 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 8 Position, 2.54Mm; Pitch Spacing Multicomp Pro
08N6818
Wire-Board Connector, Receptacle 8 Position, 2.54Mm; Pitch Spacing Multicomp Pro 08N6818
WIRE-BOARD CONNECTOR, RECEPTACLE 8 POSITION, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:2226 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 8 POSITION, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:2226 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 08N6818
Product Name Wire-Board Connector, Receptacle 8 Position, 2.54Mm; Pitch Spacing Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details