multicomp PRO Wire-Board Connector, Receptacle 6 Position, 2.54Mm; Product Range Multicomp Pro 2226A-06

Description
WIRE-BOARD CONNECTOR, RECEPTACLE 6 POSITION, 2.54MM; Product Range:2226 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:- RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE 6 POSITION, 2.54MM; Product Range:2226 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle 6 Position, 2.54Mm; Product Range Multicomp Pro - 08N6817 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 6 Position, 2.54Mm; Product Range Multicomp Pro
08N6817
Wire-Board Connector, Receptacle 6 Position, 2.54Mm; Product Range Multicomp Pro 08N6817
WIRE-BOARD CONNECTOR, RECEPTACLE 6 POSITION, 2.54MM; Product Range:2226 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 6 POSITION, 2.54MM; Product Range:2226 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2.54mm; For Use With:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 08N6817
Product Name Wire-Board Connector, Receptacle 6 Position, 2.54Mm; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Bearing Bore / Ring O.D. 0.3130 inch (7.95 mm)
View Details