multicomp PRO Wire-Board Connector, Receptacle 4 Position, 2.54Mm; Pitch Spacing Multicomp Pro 2226A-04

Description
WIRE-BOARD CONNECTOR, RECEPTACLE 4 POSITION, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:2226 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE 4 POSITION, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:2226 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle 4 Position, 2.54Mm; Pitch Spacing Multicomp Pro - 08N6815 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 4 Position, 2.54Mm; Pitch Spacing Multicomp Pro
08N6815
Wire-Board Connector, Receptacle 4 Position, 2.54Mm; Pitch Spacing Multicomp Pro 08N6815
WIRE-BOARD CONNECTOR, RECEPTACLE 4 POSITION, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:2226 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 4 POSITION, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:2226 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 08N6815
Product Name Wire-Board Connector, Receptacle 4 Position, 2.54Mm; Pitch Spacing Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details