multicomp PRO Wire-Board Connector, Receptacle, 2 Position, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 2226A-02

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Receptacle; Product Range:2226 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Receptacle; Product Range:2226 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 2 Position, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro - 08N6813 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 2 Position, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
08N6813
Wire-Board Connector, Receptacle, 2 Position, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 08N6813
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Receptacle; Product Range:2226 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Receptacle; Product Range:2226 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6813
Product Name Wire-Board Connector, Receptacle, 2 Position, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Connectors - 1345G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers