multicomp PRO Conn, Rcpt, 16Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro 2214SM-16G-75-PCR

Description
CONN, RCPT, 16POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CONN, RCPT, 16POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rcpt, 16Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro - 51AC3077 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 16Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro
51AC3077
Conn, Rcpt, 16Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro 51AC3077
CONN, RCPT, 16POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONN, RCPT, 16POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC3077
Product Name Conn, Rcpt, 16Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products