multicomp PRO Connector, Rcpt, 12Pos, 2.54Mm; Pitch Spacing Multicomp Pro 2214SM-12G-75-PCR

Description
CONNECTOR, RCPT, 12POS, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 12POS, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 12Pos, 2.54Mm; Pitch Spacing Multicomp Pro - 51AC3075 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 2.54Mm; Pitch Spacing Multicomp Pro
51AC3075
Connector, Rcpt, 12Pos, 2.54Mm; Pitch Spacing Multicomp Pro 51AC3075
CONNECTOR, RCPT, 12POS, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, RCPT, 12POS, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC3075
Product Name Connector, Rcpt, 12Pos, 2.54Mm; Pitch Spacing Multicomp Pro
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details