multicomp PRO Conn, Rcpt, 60Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro 2214S-60SG-85

Description
CONN, RCPT, 60POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONN, RCPT, 60POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rcpt, 60Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro - 51AC3067 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 60Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro
51AC3067
Conn, Rcpt, 60Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro 51AC3067
CONN, RCPT, 60POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONN, RCPT, 60POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC3067
Product Name Conn, Rcpt, 60Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details