multicomp PRO Conn, Rcpt, 50Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro 2214S-50SG-85

Description
CONN, RCPT, 50POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONN, RCPT, 50POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rcpt, 50Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro - 51AC3066 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 50Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro
51AC3066
Conn, Rcpt, 50Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro 51AC3066
CONN, RCPT, 50POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONN, RCPT, 50POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC3066
Product Name Conn, Rcpt, 50Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data