multicomp PRO Conn, Rcpt, 26Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro 2214S-26SG-85

Description
CONN, RCPT, 26POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONN, RCPT, 26POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rcpt, 26Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro - 51AC3063 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 26Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro
51AC3063
Conn, Rcpt, 26Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro 51AC3063
CONN, RCPT, 26POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONN, RCPT, 26POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC3063
Product Name Conn, Rcpt, 26Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Jacks, Plugs - 9218BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details