multicomp PRO Board-Board Connector, Socket, 22 Position, 2Row; Connector Systems Multicomp Pro 2214S-22SG-85

Description
BOARD-BOARD CONNECTOR, SOCKET, 22 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:2214S Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR, SOCKET, 22 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:2214S Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Socket, 22 Position, 2Row; Connector Systems Multicomp Pro - 08N6811 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 22 Position, 2Row; Connector Systems Multicomp Pro
08N6811
Board-Board Connector, Socket, 22 Position, 2Row; Connector Systems Multicomp Pro 08N6811
BOARD-BOARD CONNECTOR, SOCKET, 22 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:2214S Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 22 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:2214S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6811
Product Name Board-Board Connector, Socket, 22 Position, 2Row; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers