multicomp PRO Socket, Pcb, 2 Row, Vertical, 8 Position; Connector Systems Multicomp Pro 2214S-08SG-85

Description
SOCKET, PCB, 2 ROW, VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:2214S Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, PCB, 2 ROW, VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:2214S Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Pcb, 2 Row, Vertical, 8 Position; Connector Systems Multicomp Pro - 08N6806 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Pcb, 2 Row, Vertical, 8 Position; Connector Systems Multicomp Pro
08N6806
Socket, Pcb, 2 Row, Vertical, 8 Position; Connector Systems Multicomp Pro 08N6806
SOCKET, PCB, 2 ROW, VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:2214S Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, PCB, 2 ROW, VERTICAL, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:2214S Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6806
Product Name Socket, Pcb, 2 Row, Vertical, 8 Position; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1405-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details