multicomp PRO Connector, Receptacle, Pcb, 2.54Mm, 6 Way; Connector Systems Multicomp Pro 2214S-06SG-85

Description
CONNECTOR, RECEPTACLE, PCB, 2.54MM, 6 WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:2214S Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, PCB, 2.54MM, 6 WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:2214S Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, Pcb, 2.54Mm, 6 Way; Connector Systems Multicomp Pro - 08N6805 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, Pcb, 2.54Mm, 6 Way; Connector Systems Multicomp Pro
08N6805
Connector, Receptacle, Pcb, 2.54Mm, 6 Way; Connector Systems Multicomp Pro 08N6805
CONNECTOR, RECEPTACLE, PCB, 2.54MM, 6 WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:2214S Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, PCB, 2.54MM, 6 WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:2214S Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, 2214S Series, Through Hole, Receptacle, 6, 2.54 Mm, Gold Plated Contacts Rohs Compliant Multicomp Pro - 68Y1557 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, 2214S Series, Through Hole, Receptacle, 6, 2.54 Mm, Gold Plated Contacts Rohs Compliant Multicomp Pro
68Y1557
Board-To-Board Connector, 2214S Series, Through Hole, Receptacle, 6, 2.54 Mm, Gold Plated Contacts Rohs Compliant Multicomp Pro 68Y1557
Board-To-Board Connector, 2214S Series, Through Hole, Receptacle, 6, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, 2214S Series, Through Hole, Receptacle, 6, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 08N6805 68Y1557
Product Name Connector, Receptacle, Pcb, 2.54Mm, 6 Way; Connector Systems Multicomp Pro Board-To-Board Connector, 2214S Series, Through Hole, Receptacle, 6, 2.54 Mm, Gold Plated Contacts Rohs Compliant Multicomp Pro
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm TNC Straight Plug - 111161 - PIC Wire & Cable
Specs
Geometry Straight
View Details