The Conn, R/a Rcpt, 50Pos, 2Row, 2.54Mm is a double row, horizontal entry, through hole type PCB socket designed for board-to-board connections. It features a current rating of 3A AC/DC and a voltage rating of 250V AC/DC. The contact resistance is a maximum of 20m,Ѷ, while the insulation resistance is a minimum of 1000M,Ѷ. This connector can withstand a voltage of 600V AC for one minute and operates within a temperature range of -40°C to +105°C. The insulator is made from high-temperature plastic (UL94V-0), and the contacts are constructed from phosphor bronze with a gold plating finish. The dimensions for this 50-position connector are 63.5mm in length and 60.96mm in width. This product is RoHS compliant, making it suitable for environmentally conscious designs.
CONN, R/A RCPT, 50POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 51AC3061 |
| Product Name | Conn, R/a Rcpt, 50Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro |
| Connector Type | Board to Board Connector |