multicomp PRO Connector, Rcpt, 30Pos, R/a, 2.54Mm; Pitch Spacing Multicomp Pro 2214BR-30G

Description
CONNECTOR, RCPT, 30POS, R/A, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:2214BR Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 30POS, R/A, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:2214BR Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 30Pos, R/a, 2.54Mm; Pitch Spacing Multicomp Pro - 51AC3059 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 30Pos, R/a, 2.54Mm; Pitch Spacing Multicomp Pro
51AC3059
Connector, Rcpt, 30Pos, R/a, 2.54Mm; Pitch Spacing Multicomp Pro 51AC3059
CONNECTOR, RCPT, 30POS, R/A, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:2214BR Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 30POS, R/A, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:2214BR Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC3059
Product Name Connector, Rcpt, 30Pos, R/a, 2.54Mm; Pitch Spacing Multicomp Pro
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details