The Board-Board Connector, Socket, 20 Position, 2 Row (part number 08N6802) is designed for through-hole mounting with a pitch spacing of 2.54mm. It features a double row configuration and is suitable for board-to-board applications. The connector has a current rating of 3A AC/DC and a voltage rating of 250V AC/DC, making it suitable for various electronic applications. The contact resistance is a maximum of 20m,Ѷ, while the insulation resistance is a minimum of 1000M,Ѷ. It can withstand a voltage of 600V AC for one minute. The operating temperature range is from -40°C to +105°C. The insulator is made from high-temperature plastic (UL94V-0), and the contacts are constructed from phosphor bronze with a gold plating finish. This connector is RoHS compliant, ensuring it meets environmental standards.
BOARD-BOARD CONNECTOR, SOCKET, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 08N6802 |
| Product Name | Board-Board Connector, Socket, 20 Position, 2Row; Connector Systems Multicomp Pro |
| Connector Type | Board to Board Connector |