multicomp PRO Board-Board Connector Socket, 6 Position, 2Row; Connector Systems Multicomp Pro 2214BR-06G

Description
BOARD-BOARD CONNECTOR SOCKET, 6 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:2214BR Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR SOCKET, 6 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:2214BR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Socket, 6 Position, 2Row; Connector Systems Multicomp Pro - 08N6797 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 6 Position, 2Row; Connector Systems Multicomp Pro
08N6797
Board-Board Connector Socket, 6 Position, 2Row; Connector Systems Multicomp Pro 08N6797
BOARD-BOARD CONNECTOR SOCKET, 6 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:2214BR Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 6 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:2214BR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6797
Product Name Board-Board Connector Socket, 6 Position, 2Row; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data