multicomp PRO Connector, Header, 12Pos, 2.54Mm; Pitch Spacing Multicomp Pro 2213SM-12G-TB

Description
CONNECTOR, HEADER, 12POS, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Header; Product Range:-; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 12POS, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Header; Product Range:-; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 12Pos, 2.54Mm; Pitch Spacing Multicomp Pro - 51AC3048 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2.54Mm; Pitch Spacing Multicomp Pro
51AC3048
Connector, Header, 12Pos, 2.54Mm; Pitch Spacing Multicomp Pro 51AC3048
CONNECTOR, HEADER, 12POS, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Header; Product Range:-; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Header; Product Range:-; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 51AC3048
Product Name Connector, Header, 12Pos, 2.54Mm; Pitch Spacing Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
DDR4 TH - 10148733-1243001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details