multicomp PRO Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Multicomp Pro 2213S-12G

Description
BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:2213S Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:2213S Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Multicomp Pro - 08N6792 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Multicomp Pro
08N6792
Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Multicomp Pro 08N6792
BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:2213S Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:2213S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6792
Product Name Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA23 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Plug socket - MSSD-F-M16 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 0 to 250 volts
View Details