multicomp PRO Header, Through-Hole, Vertical, 2.54Mm, 8 Position; Connector Systems Multicomp Pro 2213S-08G

Description
HEADER, THROUGH-HOLE, VERTICAL, 2.54MM, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:2213S Series RoHS Compliant: Yes
Datasheet
Description
HEADER, THROUGH-HOLE, VERTICAL, 2.54MM, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:2213S Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, Through-Hole, Vertical, 2.54Mm, 8 Position; Connector Systems Multicomp Pro - 08N6790 - Newark, An Avnet Company
Chicago, IL, United States
Header, Through-Hole, Vertical, 2.54Mm, 8 Position; Connector Systems Multicomp Pro
08N6790
Header, Through-Hole, Vertical, 2.54Mm, 8 Position; Connector Systems Multicomp Pro 08N6790
HEADER, THROUGH-HOLE, VERTICAL, 2.54MM, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:2213S Series RoHS Compliant: Yes

HEADER, THROUGH-HOLE, VERTICAL, 2.54MM, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:2213S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6790
Product Name Header, Through-Hole, Vertical, 2.54Mm, 8 Position; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-603-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers