multicomp PRO Header, 2 Row, Vertical, 6 Position; Connector Systems Multicomp Pro 2213S-06G

Description
HEADER, 2 ROW, VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:2213S Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 ROW, VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:2213S Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Row, Vertical, 6 Position; Connector Systems Multicomp Pro - 08N6789 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Row, Vertical, 6 Position; Connector Systems Multicomp Pro
08N6789
Header, 2 Row, Vertical, 6 Position; Connector Systems Multicomp Pro 08N6789
HEADER, 2 ROW, VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:2213S Series RoHS Compliant: Yes

HEADER, 2 ROW, VERTICAL, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:2213S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6789
Product Name Header, 2 Row, Vertical, 6 Position; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details