multicomp PRO Connector, Header, 60Pos, R/a, 2.54Mm; Pitch Spacing Multicomp Pro 2213R-60G

Description
CONNECTOR, HEADER, 60POS, R/A, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:60Contacts; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 60POS, R/A, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:60Contacts; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 60Pos, R/a, 2.54Mm; Pitch Spacing Multicomp Pro - 51AC3040 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 60Pos, R/a, 2.54Mm; Pitch Spacing Multicomp Pro
51AC3040
Connector, Header, 60Pos, R/a, 2.54Mm; Pitch Spacing Multicomp Pro 51AC3040
CONNECTOR, HEADER, 60POS, R/A, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:60Contacts; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 60POS, R/A, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:60Contacts; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 51AC3040
Product Name Connector, Header, 60Pos, R/a, 2.54Mm; Pitch Spacing Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Headers & Wire Housings - 102448-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - B5741-210-F-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Connector, Backplane, Header, 4Pos, 2Mm; Product Range Amphenol Communications Solutions - 15N6550 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details