multicomp PRO Conn, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems Multicomp Pro 2212SM-08G-75-B1-PCR

Description
CONN, RCPT, 8POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
CONN, RCPT, 8POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn, Rcpt, 8Pos, 1Row, 2.54Mm is a surface mount PCB receptacle designed for board-to-board connections. It features a single row configuration with eight positions and a pitch spacing of 2.54mm. The connector has a vertical orientation and a height of 7.5mm. This product has a current rating of 3A AC/DC and a voltage rating of 250V AC/DC. It offers a maximum contact resistance of 20m,Ѷ and an insulation resistance of at least 1000M,Ѷ. The connector can withstand a voltage of 600V AC for one minute. It operates effectively within a temperature range of -40°C to +105°C. The insulator is made from high-temperature plastic (Nylon 9T, UL94V-0) in black, while the contacts are constructed from phosphor bronze with a gold plating finish. The soldering process can be performed using either reflow or wave methods, with specific conditions outlined for optimal results. This connector is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Conn, Rcpt, 8Pos, 1Row, 2.54Mm is a surface mount PCB receptacle designed for board-to-board connections. It features a single row configuration with eight positions and a pitch spacing of 2.54mm. The connector has a vertical orientation and a height of 7.5mm. This product has a current rating of 3A AC/DC and a voltage rating of 250V AC/DC. It offers a maximum contact resistance of 20m,Ѷ and an insulation resistance of at least 1000M,Ѷ. The connector can withstand a voltage of 600V AC for one minute. It operates effectively within a temperature range of -40°C to +105°C. The insulator is made from high-temperature plastic (Nylon 9T, UL94V-0) in black, while the contacts are constructed from phosphor bronze with a gold plating finish. The soldering process can be performed using either reflow or wave methods, with specific conditions outlined for optimal results. This connector is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Conn, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems Multicomp Pro - 51AC3004 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems Multicomp Pro
51AC3004
Conn, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems Multicomp Pro 51AC3004
CONN, RCPT, 8POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONN, RCPT, 8POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC3004
Product Name Conn, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-102162-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers