multicomp PRO Conn, Rcpt, 5Pos, 1Row, 2.54Mm; Connector Systems Multicomp Pro 2212SM-05G-75-B1-PCR

Description
CONN, RCPT, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CONN, RCPT, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rcpt, 5Pos, 1Row, 2.54Mm; Connector Systems Multicomp Pro - 51AC2998 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 5Pos, 1Row, 2.54Mm; Connector Systems Multicomp Pro
51AC2998
Conn, Rcpt, 5Pos, 1Row, 2.54Mm; Connector Systems Multicomp Pro 51AC2998
CONN, RCPT, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONN, RCPT, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC2998
Product Name Conn, Rcpt, 5Pos, 1Row, 2.54Mm; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details