multicomp PRO Socket, Pcb, 1 Row, 10 Position; Connector Systems Multicomp Pro 2212S-10SG-85

Description
SOCKET, PCB, 1 ROW, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:2212S Series; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
SOCKET, PCB, 1 ROW, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:2212S Series; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Pcb, 1 Row, 10 Position; Connector Systems Multicomp Pro - 08N6774 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Pcb, 1 Row, 10 Position; Connector Systems Multicomp Pro
08N6774
Socket, Pcb, 1 Row, 10 Position; Connector Systems Multicomp Pro 08N6774
SOCKET, PCB, 1 ROW, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:2212S Series; Contact Material:Copper Alloy RoHS Compliant: Yes

SOCKET, PCB, 1 ROW, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:2212S Series; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6774
Product Name Socket, Pcb, 1 Row, 10 Position; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5C-6482-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
2 suppliers
M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details