multicomp PRO Socket, Pcb, 1 Row, 8 Position; Connector Systems Multicomp Pro 2212S-08SG-85

Description
SOCKET, PCB, 1 ROW, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:2212S Series; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
SOCKET, PCB, 1 ROW, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:2212S Series; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Pcb, 1 Row, 8 Position; Connector Systems Multicomp Pro - 08N6773 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Pcb, 1 Row, 8 Position; Connector Systems Multicomp Pro
08N6773
Socket, Pcb, 1 Row, 8 Position; Connector Systems Multicomp Pro 08N6773
SOCKET, PCB, 1 ROW, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:2212S Series; Contact Material:Copper Alloy RoHS Compliant: Yes

SOCKET, PCB, 1 ROW, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:2212S Series; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6773
Product Name Socket, Pcb, 1 Row, 8 Position; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details