multicomp PRO Board-Board Connector Socket, 5 Position, 1Row; Connector Systems Multicomp Pro 2212S-05SG-85

Description
BOARD-BOARD CONNECTOR SOCKET, 5 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:2212S Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR SOCKET, 5 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:2212S Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Socket, 5 Position, 1Row; Connector Systems Multicomp Pro - 08N6771 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 5 Position, 1Row; Connector Systems Multicomp Pro
08N6771
Board-Board Connector Socket, 5 Position, 1Row; Connector Systems Multicomp Pro 08N6771
BOARD-BOARD CONNECTOR SOCKET, 5 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:2212S Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 5 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:2212S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6771
Product Name Board-Board Connector Socket, 5 Position, 1Row; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data