multicomp PRO Connector, Rcpt, 22Pos, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 2212BR-22G

Description
CONNECTOR, RCPT, 22POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:22Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 22POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:22Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 22Pos, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro - 51AC2987 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 22Pos, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
51AC2987
Connector, Rcpt, 22Pos, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 51AC2987
CONNECTOR, RCPT, 22POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:22Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, RCPT, 22POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:22Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC2987
Product Name Connector, Rcpt, 22Pos, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products