multicomp PRO Conn, Rcpt, 20Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 2212BR-20G-SM-TR

Description
CONN, RCPT, 20POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
CONN, RCPT, 20POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rcpt, 20Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro - 51AC2986 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 20Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
51AC2986
Conn, Rcpt, 20Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 51AC2986
CONN, RCPT, 20POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONN, RCPT, 20POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC2986
Product Name Conn, Rcpt, 20Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-A220-5 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details