multicomp PRO Conn, Rcpt, 9Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 2212BR-09G

Description
CONN, RCPT, 9POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
CONN, RCPT, 9POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rcpt, 9Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro - 51AC2972 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 9Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
51AC2972
Conn, Rcpt, 9Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 51AC2972
CONN, RCPT, 9POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONN, RCPT, 9POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC2972
Product Name Conn, Rcpt, 9Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products