The Conn, Rcpt, 9Pos, R/a, 1Row, 2.54Mm is a surface mount PCB socket designed for horizontal entry with a pitch spacing of 2.54mm. It features nine contacts arranged in a single row and is rated for a maximum current of 3A AC/DC and a voltage of 250V AC/DC. The contact resistance is specified at a maximum of 20m,Ѷ, while the insulation resistance is a minimum of 1000M,Ѷ. This component can withstand a voltage of 600V AC for one minute and operates within a temperature range of -40°C to +105°C. The insulator is made from high-temperature plastic (LCP UL94V-0), and the contacts are constructed from phosphor bronze with a gold plating finish. This product is RoHS compliant, making it suitable for environmentally conscious designs.
CONN, RCPT, 9POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
CONN, RCPT, 9POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 51AC2974 |
| Product Name | Conn, Rcpt, 9Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro |
| Termination | Surface Mount |