multicomp PRO Board-Board Connector Socket, 8 Position, 1Row; Connector Systems Multicomp Pro 2212BR-08G

Description
BOARD-BOARD CONNECTOR SOCKET, 8 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:2212BR Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR SOCKET, 8 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:2212BR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Socket, 8 Position, 1Row; Connector Systems Multicomp Pro - 08N6760 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 8 Position, 1Row; Connector Systems Multicomp Pro
08N6760
Board-Board Connector Socket, 8 Position, 1Row; Connector Systems Multicomp Pro 08N6760
BOARD-BOARD CONNECTOR SOCKET, 8 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:2212BR Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 8 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:2212BR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6760
Product Name Board-Board Connector Socket, 8 Position, 1Row; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAN7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details