multicomp PRO Conn, R/a Rcpt, 7Pos, 1Row, 2.54Mm; Connector Systems Multicomp Pro 2212BR-07G-SM-TR

Description
CONN, R/A RCPT, 7POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:-; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet
Description
CONN, R/A RCPT, 7POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:-; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, R/a Rcpt, 7Pos, 1Row, 2.54Mm; Connector Systems Multicomp Pro - 51AC2969 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Rcpt, 7Pos, 1Row, 2.54Mm; Connector Systems Multicomp Pro
51AC2969
Conn, R/a Rcpt, 7Pos, 1Row, 2.54Mm; Connector Systems Multicomp Pro 51AC2969
CONN, R/A RCPT, 7POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:-; Contact Material:Phosphor BronzeRoHS Compliant: Yes

CONN, R/A RCPT, 7POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:-; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC2969
Product Name Conn, R/a Rcpt, 7Pos, 1Row, 2.54Mm; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3335-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details