multicomp PRO Socket, Pcb, Right Angle, 1 Row, 3 Position; Connector Systems Multicomp Pro 2212BR-03G

Description
SOCKET, PCB, RIGHT ANGLE, 1 ROW, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:2212BR Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, PCB, RIGHT ANGLE, 1 ROW, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:2212BR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Pcb, Right Angle, 1 Row, 3 Position; Connector Systems Multicomp Pro - 08N6758 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Pcb, Right Angle, 1 Row, 3 Position; Connector Systems Multicomp Pro
08N6758
Socket, Pcb, Right Angle, 1 Row, 3 Position; Connector Systems Multicomp Pro 08N6758
SOCKET, PCB, RIGHT ANGLE, 1 ROW, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:2212BR Series RoHS Compliant: Yes

SOCKET, PCB, RIGHT ANGLE, 1 ROW, 3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:2212BR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6758
Product Name Socket, Pcb, Right Angle, 1 Row, 3 Position; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - BFG.4B.100.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details