multicomp PRO Board-Board Connector Socket, 2 Position, 1Row; Connector Systems Multicomp Pro 2212BR-02G

Description
BOARD-BOARD CONNECTOR SOCKET, 2 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:2212BR; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR SOCKET, 2 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:2212BR; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Socket, 2 Position, 1Row; Connector Systems Multicomp Pro - 08N6757 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 2 Position, 1Row; Connector Systems Multicomp Pro
08N6757
Board-Board Connector Socket, 2 Position, 1Row; Connector Systems Multicomp Pro 08N6757
BOARD-BOARD CONNECTOR SOCKET, 2 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:2212BR; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 2 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:2212BR; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6757
Product Name Board-Board Connector Socket, 2 Position, 1Row; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
 - 888N-F5AFA1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A28410-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details