multicomp PRO Connector, Header, 22Pos, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 2211S-22G

Description
CONNECTOR, HEADER, 22POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:22Contacts; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 22POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:22Contacts; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 22Pos, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro - 51AC2941 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 22Pos, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
51AC2941
Connector, Header, 22Pos, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 51AC2941
CONNECTOR, HEADER, 22POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:22Contacts; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 22POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:22Contacts; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 51AC2941
Product Name Connector, Header, 22Pos, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1613644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Backplane Conn, R/a Header, 12S+2P; Product Range Amphenol Communications Solutions - 25AC1236 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Right Angle
View Details