multicomp PRO Board-Board Connector, Header, 10 Position, 1Row; Connector Systems Multicomp Pro 2211S-10G

Description
BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:2211S Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:2211S Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 10 Position, 1Row; Connector Systems Multicomp Pro - 08N6750 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 10 Position, 1Row; Connector Systems Multicomp Pro
08N6750
Board-Board Connector, Header, 10 Position, 1Row; Connector Systems Multicomp Pro 08N6750
BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:2211S Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:2211S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6750
Product Name Board-Board Connector, Header, 10 Position, 1Row; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1613544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
PC Pin, Single Post Connectors - 36-1360-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details