multicomp PRO Header, 2 Position, 1 Row, 2.54Mm, Vertical Pcb; Connector Systems Multicomp Pro 2211S-02G

Description
HEADER, 2 POSITION, 1 ROW, 2.54MM, VERTICAL PCB; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:2211S Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 POSITION, 1 ROW, 2.54MM, VERTICAL PCB; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:2211S Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Position, 1 Row, 2.54Mm, Vertical Pcb; Connector Systems Multicomp Pro - 08N6744 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Position, 1 Row, 2.54Mm, Vertical Pcb; Connector Systems Multicomp Pro
08N6744
Header, 2 Position, 1 Row, 2.54Mm, Vertical Pcb; Connector Systems Multicomp Pro 08N6744
HEADER, 2 POSITION, 1 ROW, 2.54MM, VERTICAL PCB; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:2211S Series RoHS Compliant: Yes

HEADER, 2 POSITION, 1 ROW, 2.54MM, VERTICAL PCB; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:2211S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6744
Product Name Header, 2 Position, 1 Row, 2.54Mm, Vertical Pcb; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers