multicomp PRO Conn, Header, 20Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 2211R-20G-SM-CR

Description
CONN, HEADER, 20POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, 20POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 20Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro - 51AC2934 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 20Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
51AC2934
Conn, Header, 20Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 51AC2934
CONN, HEADER, 20POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONN, HEADER, 20POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Header, 20Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro - 51AC2933 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 20Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
51AC2933
Conn, Header, 20Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 51AC2933
CONN, HEADER, 20POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONN, HEADER, 20POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 51AC2934
Product Name Conn, Header, 20Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
PCB Headers & Receptacles - 102692-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Headers & Wire Housings - B5743-216-M-L-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 TH - 10161021-1001P13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details