multicomp PRO Conn, Header, 18Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 2211R-18G-SM-CR

Description
CONN, HEADER, 18POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:18Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, 18POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:18Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 18Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro - 51AC2932 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 18Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
51AC2932
Conn, Header, 18Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 51AC2932
CONN, HEADER, 18POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:18Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONN, HEADER, 18POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:18Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Header, 18Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro - 51AC2931 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 18Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
51AC2931
Conn, Header, 18Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 51AC2931
CONN, HEADER, 18POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:18Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONN, HEADER, 18POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:18Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 51AC2932
Product Name Conn, Header, 18Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1613513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Headers & Wire Housings - G125-MS12005M2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details