multicomp PRO Conn, R/a Header, 7Pos, 1Row, 2.54Mm; Connector Systems Multicomp Pro 2211R-07G-SM-CR

Description
CONN, R/A HEADER, 7POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:2211R RoHS Compliant: Yes
Datasheet
Description
CONN, R/A HEADER, 7POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:2211R RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, R/a Header, 7Pos, 1Row, 2.54Mm; Connector Systems Multicomp Pro - 51AC2918 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 7Pos, 1Row, 2.54Mm; Connector Systems Multicomp Pro
51AC2918
Conn, R/a Header, 7Pos, 1Row, 2.54Mm; Connector Systems Multicomp Pro 51AC2918
CONN, R/A HEADER, 7POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:2211R RoHS Compliant: Yes

CONN, R/A HEADER, 7POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:2211R RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC2918
Product Name Conn, R/a Header, 7Pos, 1Row, 2.54Mm; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details