multicomp PRO Conn, Header, 6Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 2211R-06G-SM-CR

Description
CONN, HEADER, 6POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, 6POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 6Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro - 51AC2915 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 6Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
51AC2915
Conn, Header, 6Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 51AC2915
CONN, HEADER, 6POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONN, HEADER, 6POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Header, 6Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro - 51AC2914 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 6Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
51AC2914
Conn, Header, 6Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 51AC2914
CONN, HEADER, 6POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONN, HEADER, 6POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 51AC2915
Product Name Conn, Header, 6Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1730978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
DDR4 - 10145226-1001P13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details