multicomp PRO Board-Board Connector Header, 5 Position, 1Row; Connector Systems Multicomp Pro 2211R-05G

Description
BOARD-BOARD CONNECTOR HEADER, 5 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:2211R Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR HEADER, 5 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:2211R Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Header, 5 Position, 1Row; Connector Systems Multicomp Pro - 08N6734 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 5 Position, 1Row; Connector Systems Multicomp Pro
08N6734
Board-Board Connector Header, 5 Position, 1Row; Connector Systems Multicomp Pro 08N6734
BOARD-BOARD CONNECTOR HEADER, 5 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:2211R Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 5 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:2211R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6734
Product Name Board-Board Connector Header, 5 Position, 1Row; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1730804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details