multicomp PRO Fuse, Bottle, Gl, 10A, D01; Product Range Multicomp 2211004

Description
FUSE, BOTTLE, GL, 10A, D01; Product Range:D0 Series; Fuse Current:10A; Voltage Rating VAC:400VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:11mm x 36mm; Fuse Size Imperial:0.43" x 1.42"; Blow Characteristic:gG RoHS Compliant: Yes
Description
FUSE, BOTTLE, GL, 10A, D01; Product Range:D0 Series; Fuse Current:10A; Voltage Rating VAC:400VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:11mm x 36mm; Fuse Size Imperial:0.43" x 1.42"; Blow Characteristic:gG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Bottle, Gl, 10A, D01; Product Range Multicomp - 15R2884 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Bottle, Gl, 10A, D01; Product Range Multicomp
15R2884
Fuse, Bottle, Gl, 10A, D01; Product Range Multicomp 15R2884
FUSE, BOTTLE, GL, 10A, D01; Product Range:D0 Series; Fuse Current:10A; Voltage Rating VAC:400VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:11mm x 36mm; Fuse Size Imperial:0.43" x 1.42"; Blow Characteristic:gG RoHS Compliant: Yes

FUSE, BOTTLE, GL, 10A, D01; Product Range:D0 Series; Fuse Current:10A; Voltage Rating VAC:400VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:11mm x 36mm; Fuse Size Imperial:0.43" x 1.42"; Blow Characteristic:gG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 15R2884
Product Name Fuse, Bottle, Gl, 10A, D01; Product Range Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625318 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 25 amps
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details