multicomp PRO Board-Board Connector, Socket, 25 Position, 1Row; Connector Systems Multicomp Pro 2206SA-25-46

Description
BOARD-BOARD CONNECTOR, SOCKET, 25 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Connector Mounting:Through Hole Mount; Product Range:2206SA Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR, SOCKET, 25 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Connector Mounting:Through Hole Mount; Product Range:2206SA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Socket, 25 Position, 1Row; Connector Systems Multicomp Pro - 11N6313 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 25 Position, 1Row; Connector Systems Multicomp Pro
11N6313
Board-Board Connector, Socket, 25 Position, 1Row; Connector Systems Multicomp Pro 11N6313
BOARD-BOARD CONNECTOR, SOCKET, 25 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Connector Mounting:Through Hole Mount; Product Range:2206SA Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 25 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Connector Mounting:Through Hole Mount; Product Range:2206SA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11N6313
Product Name Board-Board Connector, Socket, 25 Position, 1Row; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA 90° Plug - 150415 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details