multicomp PRO Board-Board Connector, Socket, 10 Position, 1Row; Connector Systems Multicomp Pro 2206SA-10-46

Description
BOARD-BOARD CONNECTOR, SOCKET, 10 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:2206SA; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR, SOCKET, 10 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:2206SA; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Socket, 10 Position, 1Row; Connector Systems Multicomp Pro - 11N6311 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 10 Position, 1Row; Connector Systems Multicomp Pro
11N6311
Board-Board Connector, Socket, 10 Position, 1Row; Connector Systems Multicomp Pro 11N6311
BOARD-BOARD CONNECTOR, SOCKET, 10 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:2206SA; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 10 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:2206SA; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11N6311
Product Name Board-Board Connector, Socket, 10 Position, 1Row; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details