multicomp PRO Wire-Board Connector, Header, 20 Position, 1.27Mm; Connector Systems Multicomp Pro 2206RPA-20G

Description
WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:2206RPA Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:2206RPA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 20 Position, 1.27Mm; Connector Systems Multicomp Pro - 11N6307 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 20 Position, 1.27Mm; Connector Systems Multicomp Pro
11N6307
Wire-Board Connector, Header, 20 Position, 1.27Mm; Connector Systems Multicomp Pro 11N6307
WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:2206RPA Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:2206RPA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11N6307
Product Name Wire-Board Connector, Header, 20 Position, 1.27Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products