The Wire-Board Connector, Header, 10 Position, 1.27mm from Multicomp Pro features a right-angle design with a single row and ten contacts. It has a current rating of 1A and a voltage rating of 50V AC/DC, making it suitable for various applications. The connector exhibits a maximum contact resistance of 20mΩ and a minimum insulation resistance of 1,000MΩ. It can withstand a voltage of 500V for one minute and operates within a temperature range of -25°C to +105°C. The insulator is made from high-temperature plastic (Nylon PBT) in black, while the contacts are constructed from copper alloy and are gold plated. This product is RoHS compliant, ensuring it meets environmental standards.
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 1.27MM; Connector Systems:Wire-to-Boar
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 11N6306 |
| Product Name | Wire-Board Connector, Header, 10 Position, 1.27Mm; Connector Systems Multicomp Pro |
| Connector Type | Wire to Board Connector |